2 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, 10% grease fill
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | ER39-MHFF |
| Product Name | Link-Belt ER39-MHFF Unmounted Replacement Bearings Ball Bearings |
| Features | Snap Ring / Snap Ring Groove |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 2.4375 inch (61.912 mm) |