1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | ER19-YG |
| Product Name | Link-Belt ER19-YG Unmounted Replacement Bearings Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Snap Ring / Snap Ring Groove |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.1875 inch (30.162 mm) |