RegalRexnord Link-Belt F3CL231E1 Flange Blocks Ball Bearings F3CL231E1

Description
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications
Description
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications

Suppliers

Company
Product
Description
Supplier Links
Link-Belt F3CL231E1 Flange Blocks Ball Bearings - F3CL231E1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt F3CL231E1 Flange Blocks Ball Bearings
F3CL231E1
Link-Belt F3CL231E1 Flange Blocks Ball Bearings F3CL231E1
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications

1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Ball Bearings
Product Number F3CL231E1
Product Name Link-Belt F3CL231E1 Flange Blocks Ball Bearings
Seals / Shields Single Seal
Features Flanged
Operating Temperature 400 F (204 C)
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details