Pacific International Bearing, Inc. Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20
Product Name Notes
.3750in X .8750in X .2812in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubbers Seals
Angular Contact Type A
Axial Ball Bearing
BARDEN Brand
FAG Brand / 10 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 10 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 12 Mm X 28 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 12 Mm X 28 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 12 Mm X 28 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 12.7 Mm X 28.575 Mm X 7.938 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 12.7 Mm X 28.575 Mm X 7.938 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 15 Mm X 32 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 15 Mm X 32 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 15.875 Mm X 34.925 Mm X 7.142 / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 17 Mm X 35 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 17 Mm X 35 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 19.05 Mm X 41.275 Mm X 11.113 / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 20 Mm X 42 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 20 Mm X 42 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 25 Mm X 47 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 25 Mm X 47 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 30 Mm X 55 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 30 Mm X 55 Mm X 13 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 6.35 Mm X 15.875 Mm X 4.978 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 6.35 Mm X 15.875 Mm X 4.978 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 9.525 Mm X 22.225 Mm X 7.142 M / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 9.525 Mm X 22.225 Mm X 7.142 M / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 9.525 Mm X 22.225 Mm X 7.142 M / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / Four-point Contact Bearing / Four Point Contact Bearing Qj1
FAG Brand / Four-point Contact Bearing / Four Point Contact Bearing Qj2
FAG Brand / Four-point Contact Bearing / Four Point Contact Bearing Qj3
FAG Brand / Four-point Contact Bearing
FAG Brand
Four-point Contact Bearing / Four Point Contact Ball Bearin
Four-point Contact Bearing / Four Point Contact Bearing Qj1
Four-point Contact Bearing / Four Point Contact Bearing Qj3
Groove Radial Ball Bearing
INA Brand / Four-point Contact Bearing
INA Brand / Ina / Needle Roller/axial Ball Beari / Nkx..-z-xl / Needle Roller/axial Ball Beari
INA Brand / Linear Plain Bearing Unit. Gb.
INA Brand / Linear Plain Bearing. Closed
INA Brand / Linear Plain Bearing. Open
INA Brand / Linear Technology
INA Brand / Needle Roller/axial Ball Beari / Nx..-xl / Needle Roller/axial Ball Beari
INA Brand / Needle Roller/axial Ball Beari / Nx..-z-xl / Needle Roller/axial Ball Beari
INA Brand
Linear technology
NMB Brand / .1250in X .3750in X .1875in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield
NMB Brand / .1875in X .5000in X .2272in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield
NMB Brand / .2500in X .5000in X.1250in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields
NMB Brand / .2500in X .6250in X .1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield
NMB Brand / .2500in X .6250in X .1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubbers Seals
NMB Brand / .2500in X .6250in X .2260in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield
NMB Brand / .2500in X .7500in X .2812in. / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields
NMB Brand / .3750in X .8750in X .2812in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield
NMB Brand / .3750in X .8750in X .2812in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubbers Seals
NMB Brand / .3750in X .8750in X .2812in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals
NMB Brand / 0.1250in X .3750in X .1875in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield
NMB Brand / 5mm X 13mm X 4mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields
NMB Brand / 5mm X 16mm X 5mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield
Radial Contact Type-C
TPI Brand / 0.375 In X 0 .875 In X 0.2812 / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 0.375 In X 0 .875 In X 0.2812 / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 0.5 In X 1.125 In X 0.3125 In / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 0.5 In X 1.125 In X 0.3125 In / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 0.5 In X 1.125 In X 0.3125 In / Single Row Radial / Deep Groove Ball Bearing / Two Non-contact Rubber Seals

<< Prev Next >>