Pacific International Bearing, Inc. Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| 1in X 1.375in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| 6.5in X 7.25in X .375in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| 8.5in X 9.25in X .375in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| Angular Contact Type-A | |
| INA Brand / . | |
| INA Brand / Deep Groove Ball Bearing | |
| INA Brand / Linear Ball Bearing / Linear Ball Bearings With Pres | |
| INA Brand | |
| KAYDON Brand / 1.5in X 1.875in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| KAYDON Brand / 1in X 1.375in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| Linear ball bearing and housin | |
| Linear ball bearing unit. GB. | |
| Linear ball bearing unit. GN. | |
| Linear ball bearing unit. GS. | |
| Linear ball bearing. KS open. | |
| Linear ball bearing | |
| Linear technology | |
| Radial Contact Type-C | |
| RBC Brand / 1.5000in X 1.8800in X .1875in / Thin Section Ball Bearings / Angular Contact Type-a / Open / Gfr Nylon Cage |
| << Prev | Next >> |