INA BEARING COMPANY, LTD.
NKX40-XL -- NEEDLE ROLLER AXIAL BALL BEARINGS
INA Bearing Company, Ltd.
Needle Roller Axial Ball Bearings
NKX40-XL
Description
Axial Ball Bearing
-
Pacific International Bearing, Inc.
Datasheet
Description
Axial Ball Bearing
Datasheet
Suppliers
Needle Roller Axial Ball Bearings
NKX40-XL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Ball Bearings |
|
Product Number
|
NKX40-XL |
|
Product Name
|
Needle Roller Axial Ball Bearings |
|
Type
|
One Directional Thrust Angular
|
|
Design Units
|
Metric
|
|
Bore
|
1.5748 inch (40.000 mm)
|
|
Outside Diameter
|
2.0472 inch (52.000 mm)
|
|
Overall Width
|
0.0000 inch (0.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material / Plating
Stainless Steel; Stainless Steel
Rolling Element
Steel
Design Units
Metric
View Details
Material / Plating
Stainless Steel
Rolling Element
Stainless Steel
Operating Temperature
32 to 104 F (0 to 40 C)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Pump
Material / Plating
Stainless Steel
Bearing Class
ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details