INA BEARING COMPANY, LTD.
NKX45-XL -- NEEDLE ROLLER AXIAL BALL BEARINGS
INA Bearing Company, Ltd.
Needle Roller Axial Ball Bearings
NKX45-XL
Description
Axial Ball Bearing
-
Pacific International Bearing, Inc.
Datasheet
Description
Axial Ball Bearing
Datasheet
Suppliers
Needle Roller Axial Ball Bearings
NKX45-XL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Ball Bearings |
|
Product Number
|
NKX45-XL |
|
Product Name
|
Needle Roller Axial Ball Bearings |
|
Type
|
One Directional Thrust Angular
|
|
Design Units
|
Metric
|
|
Bore
|
1.7717 inch (45.000 mm)
|
|
Outside Diameter
|
2.2835 inch (58.000 mm)
|
|
Overall Width
|
0.0000 inch (0.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Primary Bearing Category
Angular Contact Ball Bearing
Material / Plating
Steel
Rolling Element
Steel
View Details
Accurate Bushing Company, Inc.
Type
Conrad / Deep Groove
Dynamic Axial
1830 lbs (830 kg)
Dynamic Radial
3490 lbs (1583 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Pump
Bearing Class
52100 Steel / ISO 0
Design Units
Metric
View Details