Pacific International Bearing, Inc. Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| 4.2498in X 4.7503in X .2500in / Thin Section Bearings / Radial Contact Type-c / Endurakote Anti-corrosion / Open | |
| Angular Contact Type A | |
| Deep Groove Ball Bearing | |
| FAG Brand / 3 Mm X 6 Mm X 2.5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 3 Mm X 8 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 4 Mm X 8 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 5 Mm X 10 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 50.8 Mm X 101.6 Mm X 20.638 Mm / Single Row Radial / Deep Groove Ball Bearing / Open | |
| FAG Brand / 6 Mm X 10 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 6 Mm X 12 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 7 Mm X 11 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 8 Mm X 12 Mm X 3.5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| FAG Brand / 8 Mm X 14 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields | |
| INA Brand / Linear Ball Bearing / Linear Ball Bearings Ks..-pp. | |
| INA Brand / Linear Ball Bearing / Linear Ball Bearings Ks... Hea | |
| INA Brand / Linear Ball Bearing / Linear Ball Bearings Kso..-pp. | |
| INA Brand / Linear Ball Bearing / Linear Ball Bearings Kso... He | |
| INA Brand / Linear Ball Bearing And Housin | |
| INA Brand / Linear Recirculating Ball Bear | |
| INA Brand / Linear Technology | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-e. Standard | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-ec. Expande | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-esc. Narrow | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-h. High. Na | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-hl. High. N | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-l. Long Car | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-n. Low Carr | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-nl. Low. Lo | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-s. Narrow C | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-sl. Narrow. | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-sn. Narrow. | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-b-snl. Narrow | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-w. Wide Carri | |
| INA Brand / Recirculating Ball Bearing Car / Carriages Kwve..-wl. Wide. Lon | |
| INA Brand / Recirculating Ball Bearing Car / High. Narrow Carriage For Six | |
| INA Brand / Recirculating Ball Bearing Car / High. Narrow. Long Carriage Fo | |
| INA Brand / Recirculating Ball Bearing Car / Long Carriage For Six-row Line | |
| INA Brand / Recirculating Ball Bearing Car / Standard Carriage For Six-row | |
| INA Brand / Recirculating Ball Bearing Car | |
| Linear actuator. profile rail | |
| Linear actuator. VC track roll | |
| Linear actuator | |
| Linear ball bearing and housin | |
| Linear ball bearing. KS closed | |
| Linear ball bearing. KS open | |
| Linear ball bearing | |
| Linear technology | |
| NMB Brand / 1.5 Mm X 4 Mm X 2 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields | |
| NMB Brand / 8 Mm X 16 Mm X 5 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubbers Seals | |
| Radial Contact Type-C | |
| Recirculating ball bearing car |
| << Prev | Next >> |