KMS Bearings, Inc. Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Product Name Notes
316 Stainless Steel insert type ball bearings are available for KMS's and other's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They're...
CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote". KMS produces...
CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote". KMS...
A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference...
KMS offers the unique "XR" series bearing style with deep groove, 4-point contact ball groove geometry. This design enables the bearing to handle simultaneous radial, axial and moment loading while...
KMS produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Features and Advantages Corrosion resistant Free turning No-Lube...
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube...
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube...
KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and...
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS...
produces Insert type bearings to fit KMS’ mounted blocks as well as to fit standard industrial blocks. KMS’ selection covers all application requirements. Use for superior corrosion resistance, low speed...
produces plain bearings inserts to fit KMS’ mounted bearing blocks. These plain insert bearings also fit standard industrial bearing blocks. We have an insert material to handle just about any...
series steel ball bearings are made of 52100 bearing steel. KMS offers these to be used with our plastic blocks. They carry the highest load and can operate at the...