KMS Bearings, Inc. Ball Bearing NNB-92

Description
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 22 mm outside diameter and a 8 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of
Description
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 22 mm outside diameter and a 8 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing - NNB-92 - Reid Supply
Norton Shores, MI, United States
Ball Bearing
NNB-92
Ball Bearing NNB-92
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 22 mm outside diameter and a 8 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.


. Semi-Precision Unground Ball Bearing has a 22 mm outside diameter and a 8 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball Bearings
Product Number NNB-92
Product Name Ball Bearing
Material / Plating Stainless Steel; Stainless Steel
Bearing Class Unground Bearing
Bore 0.3150 inch (8.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details