KMS Bearings, Inc. Plastic Radial Ball Bearings CB437-1.87DR-6

Description
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Description
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

Suppliers

Company
Product
Description
Supplier Links
Plastic Radial Ball Bearings - CB437-1.87DR-6 - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Radial Ball Bearings
CB437-1.87DR-6
Plastic Radial Ball Bearings CB437-1.87DR-6
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice.

Features and Advantages

  • Corrosion resistant
  • Free turning
  • No-Lube
  • Light weight
  • Low start up torque - means lower conveyor incline angles
  • Hygienic
  • Can run in liquids
  • Quiet running
  • List price 1-249 pcs.
  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Ball Bearings
Product Number CB437-1.87DR-6
Product Name Plastic Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Rolling Element Stainless Steel; Polymer (optional feature)
Type Conrad / Deep Groove
Outside Diameter ? to 1.8700 inch (? to 47.498 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details