KMS Bearings, Inc. Ball Bearing NNB-67

Description
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 1.375 in outside diameter and a .625 in bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of
Description
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 1.375 in outside diameter and a .625 in bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing - NNB-67 - Reid Supply
Norton Shores, MI, United States
Ball Bearing
NNB-67
Ball Bearing NNB-67
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 1.375 in outside diameter and a .625 in bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.


. Semi-Precision Unground Ball Bearing has a 1.375 in outside diameter and a .625 in bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball Bearings
Product Number NNB-67
Product Name Ball Bearing
Material / Plating Stainless Steel; Stainless Steel
Bearing Class Unground Bearing
Bore 0.6250 inch (15.875 mm)
Outside Diameter 1.3750 inch (34.925 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Ball Bearings - 2058828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details