KMS Bearings, Inc. Plastic Radial Ball Bearings SW250-6

Description
KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages: Non-marking Freer-turning Wash down - no rusting Hygienic Lighterweight than standard steel skatewheels Wider contact surface - better tracking No lube required List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote". Tolerances +/- .020 unless noted.
Description
KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages: Non-marking Freer-turning Wash down - no rusting Hygienic Lighterweight than standard steel skatewheels Wider contact surface - better tracking No lube required List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote". Tolerances +/- .020 unless noted.

Suppliers

Company
Product
Description
Supplier Links
Plastic Radial Ball Bearings - SW250-6 - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Radial Ball Bearings
SW250-6
Plastic Radial Ball Bearings SW250-6
KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages: Non-marking Freer-turning Wash down - no rusting Hygienic Lighterweight than standard steel skatewheels Wider contact surface - better tracking No lube required List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote". Tolerances +/- .020 unless noted.

KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice.

Features and Advantages:

  • Non-marking
  • Freer-turning
  • Wash down - no rusting
  • Hygienic
  • Lighterweight than standard steel skatewheels
  • Wider contact surface - better tracking
  • No lube required
  • List price 1-249 pcs.
  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
  • Tolerances +/- .020 unless noted.
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Ball Bearings
Product Number SW250-6
Product Name Plastic Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Rolling Element Stainless Steel; Polymer (optional feature)
Type Conrad / Deep Groove
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3112G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details