KMS Bearings, Inc. Plastic Radial Ball Bearings CB437-1.5DR-6

Description
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Description
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

Suppliers

Company
Product
Description
Supplier Links
Plastic Radial Ball Bearings - CB437-1.5DR-6 - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Radial Ball Bearings
CB437-1.5DR-6
Plastic Radial Ball Bearings CB437-1.5DR-6
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice.

Features and Advantages

  • Corrosion resistant
  • Free turning
  • No-Lube
  • Light weight
  • Low start up torque - means lower conveyor incline angles
  • Hygienic
  • Can run in liquids
  • Quiet running
  • List price 1-249 pcs.
  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Ball Bearings
Product Number CB437-1.5DR-6
Product Name Plastic Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Rolling Element Stainless Steel; Polymer (optional feature)
Type Conrad / Deep Groove
Outside Diameter ? to 1.5000 inch (? to 38.100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
Ball Bearings - 2058802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details