KMS Bearings, Inc. Ball Bearing NNB-95

Description
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 32 mm outside diameter and a 15 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of
Description
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 32 mm outside diameter and a 15 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing - NNB-95 - Reid Supply
Norton Shores, MI, United States
Ball Bearing
NNB-95
Ball Bearing NNB-95
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 32 mm outside diameter and a 15 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.


. Semi-Precision Unground Ball Bearing has a 32 mm outside diameter and a 15 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball Bearings
Product Number NNB-95
Product Name Ball Bearing
Material / Plating Stainless Steel; Stainless Steel
Bearing Class Unground Bearing
Bore 0.5910 inch (15.011 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details