KMS Bearings, Inc. Plastic Radial Ball Bearings AR6-6

Description
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube Light weight - low start up torque Hygienic Can run in liquids Non-magnetic List price 1-24 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Description
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube Light weight - low start up torque Hygienic Can run in liquids Non-magnetic List price 1-24 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

Suppliers

Company
Product
Description
Supplier Links
Plastic Radial Ball Bearings - AR6-6 - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Radial Ball Bearings
AR6-6
Plastic Radial Ball Bearings AR6-6
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube Light weight - low start up torque Hygienic Can run in liquids Non-magnetic List price 1-24 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes.

Features and Advantages

  • Inch and metric sizes
  • Corrosion resistant
  • No-lube
  • Light weight - low start up torque
  • Hygienic
  • Can run in liquids
  • Non-magnetic
  • List price 1-24 pcs.
  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Ball Bearings
Product Number AR6-6
Product Name Plastic Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Rolling Element Stainless Steel; Polymer (optional feature)
Type Conrad / Deep Groove
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
5mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP1905 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details