KMS Bearings, Inc. Plastic Radial Ball Bearings CB312-1.0SR-6

Description
KMS produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Description
KMS produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

Suppliers

Company
Product
Description
Supplier Links
Plastic Radial Ball Bearings - CB312-1.0SR-6 - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Radial Ball Bearings
CB312-1.0SR-6
Plastic Radial Ball Bearings CB312-1.0SR-6
KMS produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

KMS produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems.

Features and Advantages

  • Corrosion resistant
  • Free turning
  • No-Lube
  • Light weight
  • Low start up torque - means lower conveyor incline angles
  • Hygienic
  • Can run in liquids
  • Quiet running
  • List price 1-249 pcs.
  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Ball Bearings
Product Number CB312-1.0SR-6
Product Name Plastic Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Rolling Element Stainless Steel; Polymer (optional feature)
Type Conrad / Deep Groove
Outside Diameter ? to 1.0000 inch (? to 25.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details