KMS Bearings, Inc. Plastic Radial Ball Bearings AR10A-1/2B-G

Description
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube Light weight - low start up torque Hygienic Can run in liquids Non-magnetic List price 1-24 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Description
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube Light weight - low start up torque Hygienic Can run in liquids Non-magnetic List price 1-24 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

Suppliers

Company
Product
Description
Supplier Links
Plastic Radial Ball Bearings - AR10A-1/2B-G - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Radial Ball Bearings
AR10A-1/2B-G
Plastic Radial Ball Bearings AR10A-1/2B-G
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube Light weight - low start up torque Hygienic Can run in liquids Non-magnetic List price 1-24 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes.

Features and Advantages

  • Inch and metric sizes
  • Corrosion resistant
  • No-lube
  • Light weight - low start up torque
  • Hygienic
  • Can run in liquids
  • Non-magnetic
  • List price 1-24 pcs.
  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Ball Bearings
Product Number AR10A-1/2B-G
Product Name Plastic Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Rolling Element Glass; Polymer (optional feature)
Type Conrad / Deep Groove
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details