KMS Bearings, Inc. Plastic Radial Ball Bearings PB500SR-6

Description
CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration of the outer ring as the pulley or guide roll produces an "all in one" product with the same benefits as a plastic or 316 Stainless ball bearing. 316 Stainless type can be used if the loads are too high for the plastic race type. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. These are made to order and minimum quantities will apply. Features and Advantages Corrosion resistant Free turning No-Lube Lighter weight Quiet running surface Hygienic Run in liquids Non Magnetic Can wash down - No rusting Less friction on cable - Longer cable life Freedom of design DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Description
CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration of the outer ring as the pulley or guide roll produces an "all in one" product with the same benefits as a plastic or 316 Stainless ball bearing. 316 Stainless type can be used if the loads are too high for the plastic race type. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. These are made to order and minimum quantities will apply. Features and Advantages Corrosion resistant Free turning No-Lube Lighter weight Quiet running surface Hygienic Run in liquids Non Magnetic Can wash down - No rusting Less friction on cable - Longer cable life Freedom of design DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

Suppliers

Company
Product
Description
Supplier Links
Plastic Radial Ball Bearings - PB500SR-6 - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Radial Ball Bearings
PB500SR-6
Plastic Radial Ball Bearings PB500SR-6
CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration of the outer ring as the pulley or guide roll produces an "all in one" product with the same benefits as a plastic or 316 Stainless ball bearing. 316 Stainless type can be used if the loads are too high for the plastic race type. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. These are made to order and minimum quantities will apply. Features and Advantages Corrosion resistant Free turning No-Lube Lighter weight Quiet running surface Hygienic Run in liquids Non Magnetic Can wash down - No rusting Less friction on cable - Longer cable life Freedom of design DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis.

For pricing click "Request Quote".

KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration of the outer ring as the pulley or guide roll produces an "all in one" product with the same benefits as a plastic or 316 Stainless ball bearing. 316 Stainless type can be used if the loads are too high for the plastic race type. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. These are made to order and minimum quantities will apply.

Features and Advantages

  • Corrosion resistant
  • Free turning
  • No-Lube
  • Lighter weight
  • Quiet running surface
  • Hygienic
  • Run in liquids
  • Non Magnetic
  • Can wash down - No rusting
  • Less friction on cable - Longer cable life
  • Freedom of design
  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Ball Bearings
Product Number PB500SR-6
Product Name Plastic Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Rolling Element Stainless Steel; Polymer (optional feature)
Type Conrad / Deep Groove
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Ball Bearings - 1883319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details