produces Insert type bearings to fit KMS’ mounted blocks as well as to fit standard industrial blocks. KMS’ selection covers all application requirements. Use for superior corrosion resistance, low speed and load, low torque, no lube applications. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice.
| KMS Bearings, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | AIB205-7/8-6 |
| Product Name | Plastic Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK |
| Rolling Element | Stainless Steel; Polymer (optional feature) |
| Type | Conrad / Deep Groove |
| Design Units | Inch |