series steel ball bearings are made of 52100 bearing steel. KMS offers these to be used with our plastic blocks. They carry the highest load and can operate at the highest speed of any of our bearings but are not corrosion resistant. They come pre-greased, shielded and sealed. The load and speed values should be considered for reference only. The only way to make sure if these bearings will perform in any particular application is to test them under actual application conditions. The information presented is believed to be accurate at the time of publication but is subject to change without notice.
| KMS Bearings, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | STL204-IB-1/2 |
| Product Name | Plastic Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK |
| Type | Conrad / Deep Groove |
| Design Units | Inch |