KMS Bearings, Inc. Plastic Radial Ball Bearings SW312-G

Description
KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages: Non-marking Freer-turning Wash down - no rusting Hygienic Lighterweight than standard steel skatewheels Wider contact surface - better tracking No lube required List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote". Tolerances +/- .020 unless noted.
Description
KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages: Non-marking Freer-turning Wash down - no rusting Hygienic Lighterweight than standard steel skatewheels Wider contact surface - better tracking No lube required List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote". Tolerances +/- .020 unless noted.

Suppliers

Company
Product
Description
Supplier Links
Plastic Radial Ball Bearings - SW312-G - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Radial Ball Bearings
SW312-G
Plastic Radial Ball Bearings SW312-G
KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. Features and Advantages: Non-marking Freer-turning Wash down - no rusting Hygienic Lighterweight than standard steel skatewheels Wider contact surface - better tracking No lube required List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote". Tolerances +/- .020 unless noted.

KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice.

Features and Advantages:

  • Non-marking
  • Freer-turning
  • Wash down - no rusting
  • Hygienic
  • Lighterweight than standard steel skatewheels
  • Wider contact surface - better tracking
  • No lube required
  • List price 1-249 pcs.
  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
  • Tolerances +/- .020 unless noted.
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Ball Bearings
Product Number SW312-G
Product Name Plastic Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Rolling Element Glass; Polymer (optional feature)
Type Conrad / Deep Groove
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
Ball Bearings - 2346861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details