KMS Bearings, Inc. Plastic Radial Ball Bearings XR4

Description
KMS offers the unique "XR" series bearing style with deep groove, 4-point contact ball groove geometry. This design enables the bearing to handle simultaneous radial, axial and moment loading while maintaining stiffness. As a bonus they also have minimal radial and axial play. The "XR" groove design will not lock up in the presence of off center loads. The load and speed calculations are for reference only. KMS recommends testing in actual conditions expected in the applications. The information presented here is believed to be accurate at time of publications but is subject to change without notice. These are made to order and minimum quantities apply. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Description
KMS offers the unique "XR" series bearing style with deep groove, 4-point contact ball groove geometry. This design enables the bearing to handle simultaneous radial, axial and moment loading while maintaining stiffness. As a bonus they also have minimal radial and axial play. The "XR" groove design will not lock up in the presence of off center loads. The load and speed calculations are for reference only. KMS recommends testing in actual conditions expected in the applications. The information presented here is believed to be accurate at time of publications but is subject to change without notice. These are made to order and minimum quantities apply. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

Suppliers

Company
Product
Description
Supplier Links
Plastic Radial Ball Bearings - XR4 - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Radial Ball Bearings
XR4
Plastic Radial Ball Bearings XR4
KMS offers the unique "XR" series bearing style with deep groove, 4-point contact ball groove geometry. This design enables the bearing to handle simultaneous radial, axial and moment loading while maintaining stiffness. As a bonus they also have minimal radial and axial play. The "XR" groove design will not lock up in the presence of off center loads. The load and speed calculations are for reference only. KMS recommends testing in actual conditions expected in the applications. The information presented here is believed to be accurate at time of publications but is subject to change without notice. These are made to order and minimum quantities apply. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

KMS offers the unique "XR" series bearing style with deep groove, 4-point contact ball groove geometry. This design enables the bearing to handle simultaneous radial, axial and moment loading while maintaining stiffness. As a bonus they also have minimal radial and axial play. The "XR" groove design will not lock up in the presence of off center loads. The load and speed calculations are for reference only. KMS recommends testing in actual conditions expected in the applications. The information presented here is believed to be accurate at time of publications but is subject to change without notice. These are made to order and minimum quantities apply.

  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Ball Bearings
Product Number XR4
Product Name Plastic Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Rolling Element Stainless Steel; Polymer (optional feature)
Type Conrad / Deep Groove
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details