KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes.
Features and Advantages
| KMS Bearings, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A6202-G |
| Product Name | Plastic Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK |
| Rolling Element | Glass; Polymer (optional feature) |
| Type | Conrad / Deep Groove |
| Design Units | Metric |