KMS Bearings, Inc. Ball Bearing NNB-96

Description
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 35 mm outside diameter and a 17 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of
Description
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 35 mm outside diameter and a 17 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing - NNB-96 - Reid Supply
Norton Shores, MI, United States
Ball Bearing
NNB-96
Ball Bearing NNB-96
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 35 mm outside diameter and a 17 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.


. Semi-Precision Unground Ball Bearing has a 35 mm outside diameter and a 17 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball Bearings
Product Number NNB-96
Product Name Ball Bearing
Material / Plating Stainless Steel; Stainless Steel
Bearing Class Unground Bearing
Bore 0.6690 inch (16.993 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details