KMS produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems.
Features and Advantages
| KMS Bearings, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | CB437-1.5LSR-6 |
| Product Name | Plastic Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK |
| Rolling Element | Stainless Steel; Polymer (optional feature) |
| Type | Conrad / Deep Groove |
| Outside Diameter | ? to 1.5000 inch (? to 38.100 mm) |