PennEngineering® Datasheets for Captive Screws

Fasteners designed for ease of installation - often knurled for finger use - and retained within their functional environment when not engaged. Captive screw (or bolt) retention prevents loss or damage within the captive screw's parent assembly, or damage to components in the nearby working environment.
Captive Screws: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Specifications - Thread Size - - .112-40 (#4-40) Type - - Jacking - SCBJ Thread Code - - 440 Screw Length Code - - 4 Min. Sheet Thickness - -...
Specifications - Thread Size - - .112-40 (#4-40) Type - - Jacking - SCBJ Thread Code - - 440 Screw Length Code - - 6 Min. Sheet Thickness - -...
Specifications - Thread Size - - .112-40 (#4-40) Type - - Jacking - SCBJ Thread Code - - 440 Screw Length Code - - 8 Min. Sheet Thickness - -...
Specifications - Thread Size - - .112-40 (#4-40) Type - - Non-Jacking - SCB Thread Code - - 440 Screw Length Code - - 8 Min. Sheet Thickness - -...
Specifications - Thread Size - - .138-32 (#6-32) Type - - Jacking - SCBJ Thread Code - - 632 Screw Length Code - - 4 Min. Sheet Thickness - -...
Specifications - Thread Size - - .138-32 (#6-32) Type - - Jacking - SCBJ Thread Code - - 632 Screw Length Code - - 6 Min. Sheet Thickness - -...
Specifications - Thread Size - - .138-32 (#6-32) Type - - Jacking - SCBJ Thread Code - - 632 Screw Length Code - - 8 Min. Sheet Thickness - -...
Specifications - Thread Size - - .138-32 (#6-32) Type - - Non-Jacking - SCB Thread Code - - 632 Screw Length Code - - 8 Min. Sheet Thickness - -...
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - Jacking - SCBJ Thread Code - - M3 Screw Length Code - - 10 Min. Sheet...
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - Jacking - SCBJ Thread Code - - M3 Screw Length Code - - 12 Min. Sheet...
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - Jacking - SCBJ Thread Code - - M3 Screw Length Code - - 14 Min. Sheet...
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - Jacking - SCBJ Thread Code - - M3 Screw Length Code - - 6 Min. Sheet...
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - Non-Jacking - SCB Thread Code - - M3 Screw Length Code - - 12 Min. Sheet...
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - Non-Jacking - SCB Thread Code - - M3 Screw Length Code - - 14 Min. Sheet...
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Jacking - SCBJ Thread Code - - M4 Screw Length Code - - 10 Min. Sheet...
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Jacking - SCBJ Thread Code - - M4 Screw Length Code - - 12 Min. Sheet...
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Jacking - SCBJ Thread Code - - M4 Screw Length Code - - 14 Min. Sheet...
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Jacking - SCBJ Thread Code - - M4 Screw Length Code - - 6 Min. Sheet...
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Non-Jacking - SCB Thread Code - - M4 Screw Length Code - - 12 Min. Sheet...
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Non-Jacking - SCB Thread Code - - M4 Screw Length Code - - 14 Min. Sheet...
Packaged on 13” recyclable reels of 465 pieces. Tape width is 24mm. Supplied with Kapton ® patch for vacuum pick up. Reels conform to EIA-481. Retainer and screw are sold...
New self-clinching microPEM® TackPin™ (Type T™) fasteners for compact electronicassemblies enable sheet-to-sheet attachment, replacing costly screw installation inapplications where disassembly is not required. TackPin fastener use eliminates typicalscrew-related issues (including...
New Type SMTPFLSM™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at...
PEM Type SCBR™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and...
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order...

<< Prev