The SCBJ™ is a tool-only, non-spring captive panel screw designed for insertion into thin sheet materials, providing a threaded insert without a spring mechanism. It is available in unified thread sizes including #6-32 (632), with a recommended tightening torque of 9 in-lbs. Installation and pushout forces are specified for 5052-H34 aluminum and cold-rolled steel, with tensile strength of 2000 lbs and pushout forces of 175 lbs in aluminum and 3500 lbs in steel. The fastener requires proper installation to ensure full seating and performance.
Specifications -
Thread Size - - .138-32 (#6-32)
Type - - Jacking - SCBJ
Thread Code - - 632
Screw Length Code - - 8
Min. Sheet Thickness - - .040 in
Hole Size in Sheet + 0.003 - 0.000 - - .138 in
E ± .010 - - .291 in
H Nom. - - .080 in
L - Length ± .015 - - .500 in
T Nom. - - .410 in
Driver Size - - #2 Phillips
Min. Dist. Hole C/L to Edge - - .150 in
Thread Specification1 - - ANSI B1.1, 2A
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | SCBJ-632-8-ZI |
| Product Name | Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Panel Thickness | 0.0400 inch (1.02 mm) |
| Hole Size | 0.1380 inch (3.51 mm) |