PennEngineering® Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric SCBJ-M4-12-ZI

Description
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Jacking - SCBJ Thread Code - - M4 Screw Length Code - - 12 Min. Sheet Thickness - - 1.02 mm Hole Size in Sheet + 0.08 - - 4.00 mm E ± 0.25 - - 8.28 mm H Nom. - - 2.03 mm L - Length ± 0.4 - - 12.00 mm T Nom. - - 9.70 mm Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - 5.00 mm Thread Specification1 - - ANSI/ASME B1.13M, 6g Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote Datasheet
Description
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Jacking - SCBJ Thread Code - - M4 Screw Length Code - - 12 Min. Sheet Thickness - - 1.02 mm Hole Size in Sheet + 0.08 - - 4.00 mm E ± 0.25 - - 8.28 mm H Nom. - - 2.03 mm L - Length ± 0.4 - - 12.00 mm T Nom. - - 9.70 mm Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - 5.00 mm Thread Specification1 - - ANSI/ASME B1.13M, 6g Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric - SCBJ-M4-12-ZI - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric
SCBJ-M4-12-ZI
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric SCBJ-M4-12-ZI
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Jacking - SCBJ Thread Code - - M4 Screw Length Code - - 12 Min. Sheet Thickness - - 1.02 mm Hole Size in Sheet + 0.08 - - 4.00 mm E ± 0.25 - - 8.28 mm H Nom. - - 2.03 mm L - Length ± 0.4 - - 12.00 mm T Nom. - - 9.70 mm Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - 5.00 mm Thread Specification1 - - ANSI/ASME B1.13M, 6g Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Specifications -
Thread Size x Pitch - - M4 x 0.7
Type - - Jacking - SCBJ
Thread Code - - M4
Screw Length Code - - 12
Min. Sheet Thickness - - 1.02 mm
Hole Size in Sheet + 0.08 - - 4.00 mm
E ± 0.25 - - 8.28 mm
H Nom. - - 2.03 mm
L - Length ± 0.4 - - 12.00 mm
T Nom. - - 9.70 mm
Driver Size - - #2 Phillips
Min. Dist. Hole C/L to Edge - - 5.00 mm
Thread Specification1 - - ANSI/ASME B1.13M, 6g
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number SCBJ-M4-12-ZI
Product Name Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1575 inch (4 mm)
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details