PennEngineering® Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric SCBJ-M4-14-ZI

Description
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Jacking - SCBJ Thread Code - - M4 Screw Length Code - - 14 Min. Sheet Thickness - - 1.02 mm Hole Size in Sheet + 0.08 - - 4.00 mm E ± 0.25 - - 8.28 mm H Nom. - - 2.03 mm L - Length ± 0.4 - - 14.00 mm T Nom. - - 11.70 mm Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - 5.00 mm Thread Specification1 - - ANSI/ASME B1.13M, 6g Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote Datasheet
Description
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Jacking - SCBJ Thread Code - - M4 Screw Length Code - - 14 Min. Sheet Thickness - - 1.02 mm Hole Size in Sheet + 0.08 - - 4.00 mm E ± 0.25 - - 8.28 mm H Nom. - - 2.03 mm L - Length ± 0.4 - - 14.00 mm T Nom. - - 11.70 mm Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - 5.00 mm Thread Specification1 - - ANSI/ASME B1.13M, 6g Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric - SCBJ-M4-14-ZI - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric
SCBJ-M4-14-ZI
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric SCBJ-M4-14-ZI
Specifications - Thread Size x Pitch - - M4 x 0.7 Type - - Jacking - SCBJ Thread Code - - M4 Screw Length Code - - 14 Min. Sheet Thickness - - 1.02 mm Hole Size in Sheet + 0.08 - - 4.00 mm E ± 0.25 - - 8.28 mm H Nom. - - 2.03 mm L - Length ± 0.4 - - 14.00 mm T Nom. - - 11.70 mm Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - 5.00 mm Thread Specification1 - - ANSI/ASME B1.13M, 6g Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Specifications -
Thread Size x Pitch - - M4 x 0.7
Type - - Jacking - SCBJ
Thread Code - - M4
Screw Length Code - - 14
Min. Sheet Thickness - - 1.02 mm
Hole Size in Sheet + 0.08 - - 4.00 mm
E ± 0.25 - - 8.28 mm
H Nom. - - 2.03 mm
L - Length ± 0.4 - - 14.00 mm
T Nom. - - 11.70 mm
Driver Size - - #2 Phillips
Min. Dist. Hole C/L to Edge - - 5.00 mm
Thread Specification1 - - ANSI/ASME B1.13M, 6g
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number SCBJ-M4-14-ZI
Product Name Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1575 inch (4 mm)
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19594 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details