The PEM® SCBR™ spinning clinch bolt is a tool-only, self-retracting captive panel screw designed to permanently install into sheets as thin as 0.040 in (1.02 mm). The screw, made of hardened carbon steel with a zinc plating per ASTM B633, SC1, and the spring, made of 300 series stainless steel, are shipped together. It features an external thread of .138-32 UNF, mates with a #2 Phillips driver, and is suitable for panels with a hardness of HRB 80 or less or HB 150 or less. The minimum hole size is 0.138 in, with a minimum edge distance of 0.190 in. The screw retracts when disengaged and allows close centerline-to-edge installation.
PEM Type SCBR™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and allows the screw to spin freely in the sheet.
Features and Benefits
Type SCBR screws are shipped with mating springs.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | SCBR-632-8-ZI-2 |
| Product Name | Captive Panel Screw-Tool only, Spinning Clinch Bolt, Self-retracting Spring - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Panel Thickness | 0.0400 inch (1.02 mm) |
| Hole Size | 0.1380 inch (3.51 mm) |