PennEngineering® ReelFast® Surface Mount Spring-Loaded Panel Fastener - Unified Type SMTPFLSM™ SMTPFLSM-440-0 ET

Description
New Type SMTPFLSM™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape and reel compatible with existing SMT automated installation equipment. Features and Benefits All metal captive screw assembly installs in one piece utilizing pick and place method Combination drive, Torx®/slot Solderable finish Screw length code “0” retracts flush in up position
Request a Quote
Description
New Type SMTPFLSM™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape and reel compatible with existing SMT automated installation equipment. Features and Benefits All metal captive screw assembly installs in one piece utilizing pick and place method Combination drive, Torx®/slot Solderable finish Screw length code “0” retracts flush in up position
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ReelFast® Surface Mount Spring-Loaded Panel Fastener - Unified Type SMTPFLSM™ - SMTPFLSM-440-0 ET - PennEngineering®
Danboro, PA, United States
ReelFast® Surface Mount Spring-Loaded Panel Fastener - Unified Type SMTPFLSM™
SMTPFLSM-440-0 ET
ReelFast® Surface Mount Spring-Loaded Panel Fastener - Unified Type SMTPFLSM™ SMTPFLSM-440-0 ET
New Type SMTPFLSM™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape and reel compatible with existing SMT automated installation equipment. Features and Benefits All metal captive screw assembly installs in one piece utilizing pick and place method Combination drive, Torx®/slot Solderable finish Screw length code “0” retracts flush in up position

New Type SMTPFLSM™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape and reel compatible with existing SMT automated installation equipment.
Features and Benefits

  • All metal captive screw assembly installs in one piece utilizing pick and place method
  • Combination drive, Torx®/slot
  • Solderable finish
  • Screw length code “0” retracts flush in up position
Supplier's Site
ReelFast® Surface Mount Spring-Loaded Panel Fastener - Unified Type SMTPFLSM™ - SMTPFLSM-440-0 ET - PennEngineering®
Danboro, PA, United States
ReelFast® Surface Mount Spring-Loaded Panel Fastener - Unified Type SMTPFLSM™
SMTPFLSM-440-0 ET
ReelFast® Surface Mount Spring-Loaded Panel Fastener - Unified Type SMTPFLSM™ SMTPFLSM-440-0 ET
New Type SMTPFLSM™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape and reel compatible with existing SMT automated installation equipment. Features and Benefits All metal captive screw assembly installs in one piece utilizing pick and place method Combination drive, Torx®/slot Solderable finish Screw length code “0” retracts flush in up position

New Type SMTPFLSM™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape and reel compatible with existing SMT automated installation equipment.
Features and Benefits

  • All metal captive screw assembly installs in one piece utilizing pick and place method
  • Combination drive, Torx®/slot
  • Solderable finish
  • Screw length code “0” retracts flush in up position
Supplier's Site

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number SMTPFLSM-440-0 ET
Product Name ReelFast® Surface Mount Spring-Loaded Panel Fastener - Unified Type SMTPFLSM™
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers