SCBJ™ fasteners are tool-only, non-spring captive panel screws designed for installation into metal sheets without requiring a spring mechanism. They are available in metric thread sizes, including M3, and support installation into 5052-H34 aluminum and cold-rolled steel with a recommended tightening torque of 0.74 N·m. The fastener provides a minimum tensile strength of 3400 N and installation pushout forces of 8580 N in aluminum and 12650 N in steel. The series is marked with a PEM® identifier and meets general quality standards for captive hardware systems.
Specifications -
Thread Size x Pitch - - M3 x 0.5
Type - - Jacking - SCBJ
Thread Code - - M3
Screw Length Code - - 6
Min. Sheet Thickness - - 1.02 mm
Hole Size in Sheet + 0.08 - - 3.00 mm
E ± 0.25 - - 6.60 mm
H Nom. - - 2.03 mm
L - Length ± 0.4 - - 6.00 mm
T Nom. - - 3.70 mm
Driver Size - - #1 Phillips
Min. Dist. Hole C/L to Edge - - 3.3 mm
Thread Specification1 - - ANSI/ASME B1.13M, 6g
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | SCBJ-M3-6-ZI |
| Product Name | Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.1181 inch (3 mm) |
| Material | Hardened Steel |