PennEngineering® Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified SCBJ-632-6-ZI

Description
Specifications - Thread Size - - .138-32 (#6-32) Type - - Jacking - SCBJ Thread Code - - 632 Screw Length Code - - 6 Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .138 in E ± .010 - - .291 in H Nom. - - .080 in L - Length ± .015 - - .375 in T Nom. - - .285 in Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - .150 in Thread Specification1 - - ANSI B1.1, 2A Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote
Description
Specifications - Thread Size - - .138-32 (#6-32) Type - - Jacking - SCBJ Thread Code - - 632 Screw Length Code - - 6 Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .138 in E ± .010 - - .291 in H Nom. - - .080 in L - Length ± .015 - - .375 in T Nom. - - .285 in Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - .150 in Thread Specification1 - - ANSI B1.1, 2A Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCBJ-632-6-ZI is a captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This spinning clinch bolt features a thread size of #6-32 and a length of 0.375 inches, making it suitable for use in sheet materials with a minimum thickness of 0.040 inches. The screw is made from heat-treated carbon steel and has a zinc-plated finish, providing corrosion resistance. It is compatible with sheets having a hardness of HRB 80 or less on the Rockwell "B" scale. The recommended driver size for installation is #2 Phillips, and it requires a hole size of 0.138 inches in the sheet. This product is ideal for applications where secure fastening and easy service access are necessary.

Datasheet Summary
Powered by GS/AI

The SCBJ-632-6-ZI is a captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This spinning clinch bolt features a thread size of #6-32 and a length of 0.375 inches, making it suitable for use in sheet materials with a minimum thickness of 0.040 inches. The screw is made from heat-treated carbon steel and has a zinc-plated finish, providing corrosion resistance. It is compatible with sheets having a hardness of HRB 80 or less on the Rockwell "B" scale. The recommended driver size for installation is #2 Phillips, and it requires a hole size of 0.138 inches in the sheet. This product is ideal for applications where secure fastening and easy service access are necessary.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified - SCBJ-632-6-ZI - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified
SCBJ-632-6-ZI
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified SCBJ-632-6-ZI
Specifications - Thread Size - - .138-32 (#6-32) Type - - Jacking - SCBJ Thread Code - - 632 Screw Length Code - - 6 Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .138 in E ± .010 - - .291 in H Nom. - - .080 in L - Length ± .015 - - .375 in T Nom. - - .285 in Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - .150 in Thread Specification1 - - ANSI B1.1, 2A Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Specifications -
Thread Size - - .138-32 (#6-32)
Type - - Jacking - SCBJ
Thread Code - - 632
Screw Length Code - - 6
Min. Sheet Thickness - - .040 in
Hole Size in Sheet + 0.003 - 0.000 - - .138 in
E ± .010 - - .291 in
H Nom. - - .080 in
L - Length ± .015 - - .375 in
T Nom. - - .285 in
Driver Size - - #2 Phillips
Min. Dist. Hole C/L to Edge - - .150 in
Thread Specification1 - - ANSI B1.1, 2A
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number SCBJ-632-6-ZI
Product Name Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Panel Thickness 0.0400 inch (1.02 mm)
Hole Size 0.1380 inch (3.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-032-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers