PennEngineering® Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified SCB-632-8-ZI

Description
Specifications - Thread Size - - .138-32 (#6-32) Type - - Non-Jacking - SCB Thread Code - - 632 Screw Length Code - - 8 Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .138 in E ± .010 - - .291 in H Nom. - - .080 in L - Length ± .015 - - .500 in T Nom. - - .130 in Nom. Axial Float - - .330 in Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - .150 in Thread Specification1 - - ANSI B1.1, 2A Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote Datasheet
Description
Specifications - Thread Size - - .138-32 (#6-32) Type - - Non-Jacking - SCB Thread Code - - 632 Screw Length Code - - 8 Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .138 in E ± .010 - - .291 in H Nom. - - .080 in L - Length ± .015 - - .500 in T Nom. - - .130 in Nom. Axial Float - - .330 in Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - .150 in Thread Specification1 - - ANSI B1.1, 2A Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified - SCB-632-8-ZI - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified
SCB-632-8-ZI
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified SCB-632-8-ZI
Specifications - Thread Size - - .138-32 (#6-32) Type - - Non-Jacking - SCB Thread Code - - 632 Screw Length Code - - 8 Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .138 in E ± .010 - - .291 in H Nom. - - .080 in L - Length ± .015 - - .500 in T Nom. - - .130 in Nom. Axial Float - - .330 in Driver Size - - #2 Phillips Min. Dist. Hole C/L to Edge - - .150 in Thread Specification1 - - ANSI B1.1, 2A Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Specifications -
Thread Size - - .138-32 (#6-32)
Type - - Non-Jacking - SCB
Thread Code - - 632
Screw Length Code - - 8
Min. Sheet Thickness - - .040 in
Hole Size in Sheet + 0.003 - 0.000 - - .138 in
E ± .010 - - .291 in
H Nom. - - .080 in
L - Length ± .015 - - .500 in
T Nom. - - .130 in
Nom. Axial Float - - .330 in
Driver Size - - #2 Phillips
Min. Dist. Hole C/L to Edge - - .150 in
Thread Specification1 - - ANSI B1.1, 2A
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
1 As with all external plated threads, Class 2A/6g, the maximum major and pitch, after plating, may equal basic sizes and be gauged to Class 3A/4h, per ANSI B1.1, Section 8, Table 3A and ANSI B1.13M, Section 8, Paragraph 8.2.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number SCB-632-8-ZI
Product Name Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Panel Thickness 0.0400 inch (1.02 mm)
Hole Size 0.1380 inch (3.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details