KOA Speer Electronics, Inc. Resistors - Through Hole Resistors HPC5C181K

Description
Win Source Part Number: 1351321-HPC5C181K Category: Resistors - Through Hole Resistors Series: HPC Package: Box Size / Dimension: 0.311" Dia x 1.752" L (7.90mm x 44.50mm) Standard Package: 500 Tolerance: ±10% Power (Watts): 5W Composition: Ceramic Number of Terminations: 2 Resistance: 180 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: KOA Speer Electronics, Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1351321-HPC5C181K Category: Resistors - Through Hole Resistors Series: HPC Package: Box Size / Dimension: 0.311" Dia x 1.752" L (7.90mm x 44.50mm) Standard Package: 500 Tolerance: ±10% Power (Watts): 5W Composition: Ceramic Number of Terminations: 2 Resistance: 180 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: KOA Speer Electronics, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1351321-HPC5C181K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1351321-HPC5C181K
Resistors - Through Hole Resistors 1351321-HPC5C181K
Win Source Part Number: 1351321-HPC5C181K Category: Resistors - Through Hole Resistors Series: HPC Package: Box Size / Dimension: 0.311" Dia x 1.752" L (7.90mm x 44.50mm) Standard Package: 500 Tolerance: ±10% Power (Watts): 5W Composition: Ceramic Number of Terminations: 2 Resistance: 180 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: KOA Speer Electronics, Inc.

Win Source Part Number: 1351321-HPC5C181K
Category: Resistors - Through Hole Resistors
Series: HPC
Package: Box
Size / Dimension: 0.311" Dia x 1.752" L (7.90mm x 44.50mm)
Standard Package: 500
Tolerance: ±10%
Power (Watts): 5W
Composition: Ceramic
Number of Terminations: 2
Resistance: 180 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: KOA Speer Electronics, Inc.

Buy Now Datasheet
Through Hole Resistors - 2019-HPC5C181K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-HPC5C181K-ND
Through Hole Resistors 2019-HPC5C181K-ND
LEADED RESISTOR CERAMIC ANTI PUL

LEADED RESISTOR CERAMIC ANTI PUL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1351321-HPC5C181K 2019-HPC5C181K-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Ceramic Composition Ceramic Composition
Resistance Range 180 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 5 watts 5 watts
Operating Temperature -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details