KOA Speer Electronics, Inc. Through Hole Resistors HPC2C392K

Description
LEADED RESISTOR CERAMIC ANTI PUL
Request a Quote Datasheet
Description
LEADED RESISTOR CERAMIC ANTI PUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-HPC2C392K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-HPC2C392K-ND
Through Hole Resistors 2019-HPC2C392K-ND
LEADED RESISTOR CERAMIC ANTI PUL

LEADED RESISTOR CERAMIC ANTI PUL

Buy Now Datasheet
Resistors - Through Hole Resistors - 1350507-HPC2C392K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1350507-HPC2C392K
Resistors - Through Hole Resistors 1350507-HPC2C392K
Win Source Part Number: 1350507-HPC2C392K Category: Resistors - Through Hole Resistors Series: HPC Package: Box Size / Dimension: 0.197" Dia x 0.906" L (5.00mm x 23.00mm) Standard Package: 1,000 Tolerance: ±10% Power (Watts): 2W Composition: Ceramic Number of Terminations: 2 Resistance: 3.9 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: KOA Speer Electronics, Inc.

Win Source Part Number: 1350507-HPC2C392K
Category: Resistors - Through Hole Resistors
Series: HPC
Package: Box
Size / Dimension: 0.197" Dia x 0.906" L (5.00mm x 23.00mm)
Standard Package: 1,000
Tolerance: ±10%
Power (Watts): 2W
Composition: Ceramic
Number of Terminations: 2
Resistance: 3.9 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: KOA Speer Electronics, Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-HPC2C392K-ND 1350507-HPC2C392K
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details