LEADED RESISTOR CERAMIC ANTI PUL
LEADED RESISTOR CERAMIC ANTI PUL Product overview: HPC3C100K from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HPC3C100K can be used for catalog matching and distributor lookup.
RES, 10R, 3W, AXIAL, CERAMIC ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-HPC3C100K-ND | 53-HPC3C100K | 84AH5808 |
| Product Name | Through Hole Resistors | Resistor | Res, 10R, 3W, Axial, Ceramic Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Ceramic Composition | Ceramic Comp | Ceramic Composition |
| Mounting / Packaging | Axial Leads; Axial | Axial | |
| Tolerance | 10 +/- % |