KOA Speer Electronics, Inc. HSG73P-RT Flat Chip Resistors

Description
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material High heat resistance that can be used even at high temperatures of 155°C or higher. The maximum operating temperature of Sn plating products compatible with solder mounting is 175°C. Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer structure of electrode Superior to RK73 series chip resistors pulse withstanding voltage and high power Applicable to various kinds of automatic mounters for taping, etc Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet
Description
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material High heat resistance that can be used even at high temperatures of 155°C or higher. The maximum operating temperature of Sn plating products compatible with solder mounting is 175°C. Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer structure of electrode Superior to RK73 series chip resistors pulse withstanding voltage and high power Applicable to various kinds of automatic mounters for taping, etc Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSG73P-RT Flat Chip Resistors -  - KOA Speer Electronics, Inc.
Bradford, PA, United States
HSG73P-RT Flat Chip Resistors
HSG73P-RT Flat Chip Resistors
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material High heat resistance that can be used even at high temperatures of 155°C or higher. The maximum operating temperature of Sn plating products compatible with solder mounting is 175°C. Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer structure of electrode Superior to RK73 series chip resistors pulse withstanding voltage and high power Applicable to various kinds of automatic mounters for taping, etc Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested

Features

  • Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material
  • High heat resistance that can be used even at high temperatures of 155°C or higher. The maximum operating temperature of Sn plating products compatible with solder mounting is 175°C.
  • Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film
  • High stability and high reliability with the triple-layer structure of electrode
  • Superior to RK73 series chip resistors pulse withstanding voltage and high power
  • Applicable to various kinds of automatic mounters for taping, etc
  • Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass.
  • AEC-Q200 Tested
Supplier's Site Datasheet

Technical Specifications

  KOA Speer Electronics, Inc.
Product Category Resistors
Product Name HSG73P-RT Flat Chip Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads; 0402 ~ 1206
Resistance Range 1.00E6 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details