Riedon, Inc. Chassis Mount Resistors UAL50-0R5F8

Description
500 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 696-1504-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
696-1504-ND
Chassis Mount Resistors 696-1504-ND
500 mOhms ±1% 50W Wirewound Chassis Mount Resistor

500 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - UAL50-0R5F8 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
UAL50-0R5F8
Chassis Mount Resistors UAL50-0R5F8
RES CHAS MNT 0.5 OHM 1% 50W

RES CHAS MNT 0.5 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 696-1504-ND UAL50-0R5F8
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details