300 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 300 OHM 1% 10W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 696-1433-ND | UAL10-300RF8 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 300 ohms | 300 ohms |