Riedon, Inc. Through Hole Resistors UB3C-100RF8-TR12

Description
RES 100 OHM 1% 3W AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 1% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-UB3C-100RF8-TR12CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UB3C-100RF8-TR12CT-ND
Through Hole Resistors 696-UB3C-100RF8-TR12CT-ND
RES 100 OHM 1% 3W AXIAL

RES 100 OHM 1% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 696-UB3C-100RF8-TR12TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UB3C-100RF8-TR12TR-ND
Through Hole Resistors 696-UB3C-100RF8-TR12TR-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-UB3C-100RF8-TR12CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers