Riedon, Inc. Through Hole Resistors UB3C-0R15F8-TR12

Description
RES 0.15 OHM 1% 3W AXIAL
Request a Quote Datasheet
Description
RES 0.15 OHM 1% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-UB3C-0R15F8-TR12CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UB3C-0R15F8-TR12CT-ND
Through Hole Resistors 696-UB3C-0R15F8-TR12CT-ND
RES 0.15 OHM 1% 3W AXIAL

RES 0.15 OHM 1% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 696-UB3C-0R15F8-TR12TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UB3C-0R15F8-TR12TR-ND
Through Hole Resistors 696-UB3C-0R15F8-TR12TR-ND
150 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

150 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-UB3C-0R15F8-TR12CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers