Riedon, Inc. Through Hole Resistors UB5C-11RF2-TR12

Description
RES 11 OHM 1% 5W AXIAL
Request a Quote Datasheet
Description
RES 11 OHM 1% 5W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-UB5C-11RF2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UB5C-11RF2CT-ND
Through Hole Resistors 696-UB5C-11RF2CT-ND
RES 11 OHM 1% 5W AXIAL

RES 11 OHM 1% 5W AXIAL

Buy Now Datasheet
Through Hole Resistors - 696-UB5C-11RF2TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UB5C-11RF2TR-ND
Through Hole Resistors 696-UB5C-11RF2TR-ND
11 Ohms ±1% 5W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

11 Ohms ±1% 5W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-UB5C-11RF2CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details