KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR73W2HTTER12J

Description
Win Source Part Number: 1123711-SR73W2HTTER1 2J Category: Resistors>Chip Resistor - Surface Mount Series: SR73 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 120 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-SR73W2HTTER12JT R Base Product Number: SR73W2H
Request a Quote Datasheet
Description
Win Source Part Number: 1123711-SR73W2HTTER1 2J Category: Resistors>Chip Resistor - Surface Mount Series: SR73 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 120 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-SR73W2HTTER12JT R Base Product Number: SR73W2H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1123711-SR73W2HTTER12J
Resistors - Chip Resistor - Surface Mount 1123711-SR73W2HTTER12J
Win Source Part Number: 1123711-SR73W2HTTER1 2J Category: Resistors>Chip Resistor - Surface Mount Series: SR73 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 120 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-SR73W2HTTER12JT R Base Product Number: SR73W2H

Win Source Part Number: 1123711-SR73W2HTTER12J
Category: Resistors>Chip Resistor - Surface Mount
Series: SR73
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-SR73W2HTTER12JTR
Base Product Number: SR73W2H

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR73W2HTTER12JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR73W2HTTER12JTR-ND
Chip Resistor - Surface Mount 2019-SR73W2HTTER12JTR-ND
120 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

120 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1123711-SR73W2HTTER12J 2019-SR73W2HTTER12JTR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1200 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers