CURRENT SENSE RESISTOR Product overview: SR73W2HTTER750F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR73W2HTTER750F can be used for catalog matching and distributor lookup.
750 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Win Source Part Number: 1375465-SR73W2HTTER7
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Base Product Number: SR73W2H
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 750 mOhms
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
CURRENT SENSE RESISTOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-SR73W2HTTER750F | 2019-SR73W2HTTER750FTR-ND | 1375465-SR73W2HTTER750F | SR73W2HTTER750F |
| Product Name | Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | ||
| Resistance Range | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor |