KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR73W2HTTE1R58F

Description
1.58 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.58 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR73W2HTTE1R58FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR73W2HTTE1R58FTR-ND
Chip Resistor - Surface Mount 2019-SR73W2HTTE1R58FTR-ND
1.58 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

1.58 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-SR73W2HTTE1R58FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers