1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR
CURRENT SENSE RESISTOR
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-SR73W3ATTE1R00FTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 1 +/- % |