Ethernet Extension Experts (Enable-IT, Inc.) Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
The 8935 Multi-Line Concentrator is a 1-pair solution that drives Ethernet data and voice lines up to 22,000ft or 6.5km distance over a 1-Pair (2 wire) telephone line wiring or...
The Enable-IT™ (The Ethernet Extension Experts) 860C Pro Ethernet Extender is the only solution to simultaneously drive true 100Mbps Ethernet data up to TWENTY times further than Ethernet's stifling limit...
The Enable-IT™ 820 Pro PoE Ethernet Extender Kit has been the world's only first and simplest solution to combine Voice, Ethernet and PoE all into one simple product for PoE...
The Enable-IT™ 820P Pro IP PoE Camera Extender Kit has been the world's only first and simplest solution to combine Voice, Ethernet and PoE all into one simple product for...
The Enable-IT™ 820WP PRO IP67 Rated Outdoor PoE IP Camera Extender is an all into one weatherproof product for installing PoE IP Camera Extension or PoE WiFi Access Point Extension...
The Enable-IT™ 828 Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828 product is a standalone...
The Enable-IT™ 828A Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This unit is a standalone kit...
The Enable-IT™ 828P Gigabit Ethernet and PoE Plus Extension Unit is the world’s First copper Gigabit solution in the industry today. It can be used with your existing PoE switch,...
The Enable-IT™ 828W Outdoor IP67 Rated Gigabit PoE Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828W Outdoor...
The Enable-IT™ 828WP Outdoor IP67 Rated Gigabit PoE Extension Solution is ideal for deploying your outdoor PoE Devices like IP PoE Cameras, PoE Sensors and PoE WiFi Access Points. These...
The Enable-IT™ 830 Extreme Reach Ethernet CPE is designed to reach 4.5 Miles (24,000ft) or 7.31km when used with the Long Distance Enable-IT™ 24-port 8935 Extended Ethernet DSLAM concentrator. That...
The Enable-IT™ 850 Gigabit Ethernet CPE is the highest-throughput encrypted and Secure extended Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than Ethernet's...
The Enable-IT™ 860 Pro Ethernet Extender delivers true 100Mbps Ethernet data up to TWENTY times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet. This...
The Enable-IT™ 860W PRO IP67 rated Outdoor Ethernet Extender delivers Gigabit Ethernet data up to TWELVE times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328...
The Enable-IT™ 864 4-Port Mini Ethernet Extender DSLAM We took the standard Enable-IT 860 kit and build an unmanaged (4) four port Mini DSLAM that still delivers the highest throughput...
The Enable-IT™ 865 PRO Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations...
The Enable-IT™ 865PTZ PoE and Ethernet Extender Kit is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the IEEE distance...
The Enable-IT™ 865PTZQ Axis Q Series PoE IP Camera Extender is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the...
The Enable-IT™ 868 Pro Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations...
The Enable-IT™ 870 Gigabit PoE CPE is a 2-pair self powered solution that delivers Gigabit Ethernet data and PoE+ power up to 5,000ft. This Full duplex capability enables many Multi-Media...
The Enable-IT™ 8924 Gigabit Extended Ethernet Concentrator is the highest-throughput encrypted and Secure extended Ethernet solution on the planet bar none! Delivering your network up to THIRTY-SIX times further than...
The Enable-IT™ 8955 8-port 56V 122W Gigabit Extended PoE DSLAM is the highest-throughput encrypted and Secure extended PoE Ethernet solution on the planet bar none! Delivering your network up to...
The Enable-IT™ 8955M 8-port 56V 488W Gigabit Extended PoE DSLAM is the highest-throughput encrypted and Secure extended PoE Ethernet solution on the planet bar none! Delivering your network up to...