Ethernet Extension Experts (Enable-IT, Inc.) 1-Pair PoE Ethernet Extender 868 PRO

Description
The Enable-IT™ 868 Pro Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE Plus. The 868 Pro enables the simple installation of a single IP PoE device up to 1,000ft (305m) From your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points (9W max) or for a standalone remote self powered LAN up to 1,000ft (305m). These extenders drive the reach of Ethernet to more than (3) three times the typical Ethernet distance up to 1,000ft/305m. No other copycat Ethernet Extender manufacturer is able to deliver PoE and Ethernet over the same pair of wire. Only Enable-IT 868 Pro Ethernet Extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry.
Description
The Enable-IT™ 868 Pro Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE Plus. The 868 Pro enables the simple installation of a single IP PoE device up to 1,000ft (305m) From your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points (9W max) or for a standalone remote self powered LAN up to 1,000ft (305m). These extenders drive the reach of Ethernet to more than (3) three times the typical Ethernet distance up to 1,000ft/305m. No other copycat Ethernet Extender manufacturer is able to deliver PoE and Ethernet over the same pair of wire. Only Enable-IT 868 Pro Ethernet Extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry.

Suppliers

Company
Product
Description
Supplier Links
1-Pair PoE Ethernet Extender - 868 PRO - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
1-Pair PoE Ethernet Extender
868 PRO
1-Pair PoE Ethernet Extender 868 PRO
The Enable-IT™ 868 Pro Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE Plus. The 868 Pro enables the simple installation of a single IP PoE device up to 1,000ft (305m) From your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points (9W max) or for a standalone remote self powered LAN up to 1,000ft (305m). These extenders drive the reach of Ethernet to more than (3) three times the typical Ethernet distance up to 1,000ft/305m. No other copycat Ethernet Extender manufacturer is able to deliver PoE and Ethernet over the same pair of wire. Only Enable-IT 868 Pro Ethernet Extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry.

The Enable-IT™ 868 Pro Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE Plus. The 868 Pro enables the simple installation of a single IP PoE device up to 1,000ft (305m) From your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points (9W max) or for a standalone remote self powered LAN up to 1,000ft (305m).
These extenders drive the reach of Ethernet to more than (3) three times the typical Ethernet distance up to 1,000ft/305m. No other copycat Ethernet Extender manufacturer is able to deliver PoE and Ethernet over the same pair of wire. Only Enable-IT 868 Pro Ethernet Extenders can. Made in the USA with quality and pride - the only manufacturer to do so in this industry.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Network Equipment
Product Number 868 PRO
Product Name 1-Pair PoE Ethernet Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

MACsec Managed - 852-1328 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Mini Multidrop Bit-Driver® - 2139 - S.I. Tech, Inc.
Specs
Network Equipment Repeater; Transceiver; Other; Link
Area Network Type LAN Capable
Ports / Interfaces SMA, ST, SMA
View Details
CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details